Manufacturer: Semtech Corporation
Win Source Part Number: 1095025-SDC36C.TCT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 100pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 33V (Max)
Minimum Breakdown Voltage: 35V
Max Clamping Voltage: 47V
Peak Pulse Current(Ippm): 4A (1.2/50μs)
Power Dissipation - Pd: 225W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 225W, 33V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT, COMPACT, PLASTIC PACKAGE-3 Product overview: SDC36C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 225W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC36C.TCT can be used for catalog matching and distributor lookup.
47V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3
47V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3
47V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Product Range:SDC36 Series; Reverse Standoff Voltage:-; Clamping Voltage Max:-; Diode Case Style:SOT-23; No. of Pins:-; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:-; Peak Pulse Power Dissipation:350W; Qualification:- RoHS Compliant: Yes
Product Range:SDC36 Series; Reverse Standoff Voltage:-; Clamping Voltage Max:-; Diode Case Style:SOT-23; No. of Pins:-; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:-; Peak Pulse Power Dissipation:350W; Qualification:- RoHS Compliant: Yes
TVS DIODE 33VWM 47VC SOT23-3
TVS DIODE 33VWM 47VC SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1095025-SDC36C.TCT | 144-SDC36C.TCT | SDC36CTCTDKR-ND | SDC36C.TCT | 84X9413 | SDC36C.TCT | SDC36C.TCT |
| Product Name | TVS - TVS - Diodes - SDC36C.TCT | 225W 33V TVS Protection Diode | TVS Diodes | TVS | Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOT23; SOT-23-3 | Cut Tape | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| VWM | 33 volts | ||||||
| IPPM | 4 amps | ||||||
| VC | 47 volts | 47 volts | 47 volts | 47 volts | |||
| VBR | 35 volts | 35 volts | 35 volts | 35 volts |