Manufacturer: Panjit International Inc.
Win Source Part Number: 1324302-SD103AWS_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-323
Case / Package: SC-90, SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: 3757-SD103AWS_R1_000
RoHS Status: ROHS3 Compliant
Diode Schottky 40V 350mA Surface Mount SOD-323
Diode Schottky 40V 350mA Surface Mount SOD-323
Diode Schottky 40V 350mA Surface Mount SOD-323
DIODE SCHOTTKY 40V 350MA SOD323
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1324302-SD103AWS_R1_00001 | 3757-SD103AWS_R1_00001DKR-ND | SD103AWS_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-323; SC-90, SOD-323F |