DIODES Incorporated Single Diodes SDM02M30LP3-7B

Description
Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM02M30LP3-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603

Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603

Buy Now Datasheet
Single Diodes - SDM02M30LP3-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603

Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603

Buy Now Datasheet
Single Diodes - SDM02M30LP3-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603

Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-SDM02M30LP3-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-SDM02M30LP3-7B
Schottky 30V 100MA Diode and Rectifier 280-SDM02M30LP3-7B
DIODE SCHOTTKY 30V 100MA 2-XFDFN Product overview: SDM02M30LP3-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02M30LP3-7B can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 2-XFDFN Product overview: SDM02M30LP3-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02M30LP3-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDM02M30LP3-7B - 801677-SDM02M30LP3-7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM02M30LP3-7B
801677-SDM02M30LP3-7B
Diodes, Rectifiers - Single - SDM02M30LP3-7B 801677-SDM02M30LP3-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 801677-SDM02M30LP3-7 B Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 1.6ns Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: 2-X3-DFN0603 Manufacturer Package: 0201 (0603 Metric) Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 450mV at 10mA Current - Reverse Leakage at Vr: 400nA at 30V Capacitance at Vr, F: 2.7pF at 5V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 801677-SDM02M30LP3-7B
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 100mA
Reverse Recovery Time (trr): 1.6ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: 2-X3-DFN0603
Manufacturer Package: 0201 (0603 Metric)
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 10mA
Current - Reverse Leakage at Vr: 400nA at 30V
Capacitance at Vr, F: 2.7pF at 5V, 1MHz

Buy Now Datasheet
Single Diodes - SDM02M30LP3-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM02M30LP3-7B
Single Diodes SDM02M30LP3-7B
DIODE SCHOTTKY 30V 100MA 2-XFDFN

DIODE SCHOTTKY 30V 100MA 2-XFDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM02M30LP3-7B
Schottky Diodes & Rectifiers SDM02M30LP3-7B
Schottky Diodes & Rectifiers 10mA Schottky 0.45Vf 0.4uA 30V

Schottky Diodes & Rectifiers 10mA Schottky 0.45Vf 0.4uA 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM02M30LP3-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM02M30LP3-7B
Discrete Semiconductor Products - Diodes - Rectifiers SDM02M30LP3-7B
DIODE SCHOTTKY 30V 100MA 2-XFDFN

DIODE SCHOTTKY 30V 100MA 2-XFDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SDM02M30LP3-7BDITR-ND 280-SDM02M30LP3-7B 801677-SDM02M30LP3-7B SDM02M30LP3-7B SDM02M30LP3-7B SDM02M30LP3-7B
Product Name Single Diodes Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - SDM02M30LP3-7B Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) 0201 (0603 Metric) X3-DFN0603-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data