Manufacturer: Diodes Incorporated
Win Source Part Number: 893911-SD103BW-13
Features: Diode Schottky 30 V 350mA (DC) Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SD103B
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SD103-BWTR-ND, SD103-BWCT, SD103-BWDI, SD103-BWCT-ND, SD103-BWDITR, SD103-BWTR-NDL, SD103-BW, SD103-BWDICT, SD103BW13, SD103-BWTR, SD103BW
Diode Schottky 30V 350mA (DC) Surface Mount SOD-123
SCHOTTKY SOD123F 30V 0.35A 125C Product overview: SD103BW-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BW-13 can be used for catalog matching and distributor lookup.
SCHOTTKY SOD123F 30V 0.35A 125C
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 893911-SD103BW-13 | SD103-BWDITR-ND | 280-SD103BW-13 | SD103BW-13 |
| Product Name | Diodes, Rectifiers - Single - SD103BW-13 | Single Diodes | Schottky 30V 0.35A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-123; SOD-123 | Tape & Reel (TR) |