Kyocera Corporation Single Diodes SD3220S100S5R0

Description
Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB
Request a Quote Datasheet
Description
Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 478-SD3220S100S5R0CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB

Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB

Buy Now Datasheet
Single Diodes - 478-SD3220S100S5R0TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB

Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB

Buy Now Datasheet
Single Diodes - 478-SD3220S100S5R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB

Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB

Buy Now Datasheet
Schottky 100V 5A Diode and Rectifier - 280-SD3220S100S5R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SD3220S100S5R0
Schottky 100V 5A Diode and Rectifier 280-SD3220S100S5R0
Diode Schottky 100V 5A 2-Pin Case 3220 Product overview: SD3220S100S5R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD3220S100S5R0 can be used for catalog matching and distributor lookup.

Diode Schottky 100V 5A 2-Pin Case 3220 Product overview: SD3220S100S5R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD3220S100S5R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282493-SD3220S100S5R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282493-SD3220S100S5R0
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282493-SD3220S100S5R0
Win Source Part Number: 1282493-SD3220S100S5 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 2-SMD, No Lead Supplier Device Package: 3220/DO-214AB ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-SD3220S100S5R0DK R,478-7819-6,478-SD3 220S100S5R0CT,478-78 19-2,478-7819-2,478- 7819-1,478-7819-1,47 8-SD3220S100S5R0TR,4 78-7819-6 Base Product Number: SD3220S100S5R0

Win Source Part Number: 1282493-SD3220S100S5R0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 2-SMD, No Lead
Supplier Device Package: 3220/DO-214AB
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-SD3220S100S5R0DKR,478-7819-6,478-SD3220S100S5R0CT,478-7819-2,478-7819-2,478-7819-1,478-7819-1,478-SD3220S100S5R0TR,478-7819-6
Base Product Number: SD3220S100S5R0

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD3220S100S5R0
Schottky Diodes & Rectifiers SD3220S100S5R0
Schottky Diodes & Rectifiers 100volts 5A SIZE 3220

Schottky Diodes & Rectifiers 100volts 5A SIZE 3220

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD3220S100S5R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD3220S100S5R0
Discrete Semiconductor Products - Diodes - Rectifiers SD3220S100S5R0
DIODE SCHOTTKY 100V 5A 3220

DIODE SCHOTTKY 100V 5A 3220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 478-SD3220S100S5R0CT-ND 280-SD3220S100S5R0 1282493-SD3220S100S5R0 SD3220S100S5R0 SD3220S100S5R0
Product Name Single Diodes Schottky 100V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data