Win Source Part Number: 960056-SDD52C05L01
Category: Circuit Protection>TVS - Diodes
Series: SDD52C05L01
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 20V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SDD52C05L01TR
20V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 20VC SOD523
TVS DIODE 5VWM 20VC SOD523
Trans Voltage Suppressor Diode, Product overview: SDD52C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDD52C05L01 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 960056-SDD52C05L01 | 13-SDD52C05L01TR-ND | 144-SDD52C05L01 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | |
| VC | 20 volts | 20 volts | |
| VBR | 6 volts | 6 volts | |
| CT | 30 pF |