Vishay Intertechnology, Inc. Single Diodes SD103CW-E3-18

Description
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SD103CW-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123

Diode Schottky 20V 350mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 112-SD103CW-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 350MA SOD123

DIODE SCHOTTKY 20V 350MA SOD123

Buy Now Datasheet
Single Diodes - 112-SD103CW-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 350MA SOD123

DIODE SCHOTTKY 20V 350MA SOD123

Buy Now Datasheet
Schottky 0.35A 20V Diode and Rectifier - 2085-SD103CW-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 20V Diode and Rectifier
2085-SD103CW-E3-18
Schottky 0.35A 20V Diode and Rectifier 2085-SD103CW-E3-18
Rectifier Diode, Schottky, 1 Element, 0.35A, 20V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103CW-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103CW-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 20V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103CW-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103CW-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103CW-E3-18
Schottky Diodes & Rectifiers SD103CW-E3-18
Schottky Diodes & Rectifiers 5uA 20Volt 15A IFSM

Schottky Diodes & Rectifiers 5uA 20Volt 15A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103CW-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103CW-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers SD103CW-E3-18
DIODE SCHOTTKY 20V 350MA SOD123

DIODE SCHOTTKY 20V 350MA SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-SD103CW-E3-18TR-ND 2085-SD103CW-E3-18 SD103CW-E3-18 SD103CW-E3-18
Product Name Single Diodes Schottky 0.35A 20V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Tape and Reel SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data