7A@8/20US 476W@8/20US 68V 45V 36
7A@8/20US 476W@8/20US 68V 45V 36
7A@8/20US 476W@8/20US 68V 45V 36
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SD36TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 476 watts |
| VC | 68 volts |