Manufacturer: Semtech Corporation
Win Source Part Number: 1095024-SDC36B.TCT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 50pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 33V (Max)
Minimum Breakdown Voltage: 35V
Max Clamping Voltage: 47V
Peak Pulse Current(Ippm): 4A (1.2/50μs)
Power Dissipation - Pd: 225W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
47V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 33VWM 47VC SOT23-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1095024-SDC36B.TCT | SDC36BTR-ND | SDC36B.TCT |
| Product Name | TVS - TVS - Diodes - SDC36B.TCT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| VWM | 33 volts | ||
| IPPM | 4 amps | ||
| VC | 47 volts | 47 volts | 47 volts |
| VBR | 35 volts | 35 volts | 35 volts |