Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number: 1092029-SD640CS_L2_0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SD640CS_L2_0000
DIODE ARRAY SCHOTT 40V 6A TO252 Product overview: SD640CS_L2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SD640CS_L2_00001
DIODE ARRAY SCHOTT 40V 6A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 3757-SD640CS_L2_00001TR-ND | 1092029-SD640CS_L2_00001 | 286-SD640CS_L2_00001 | SD640CS_L2_00001 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 40V 6A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape & Reel (TR) | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.5500 volts | 0.5500 volts |