Diode Schottky 20V 350mA (DC) Surface Mount SOD-323
Schottky Diodes & Rectifiers 5uA 20Volt 15A IFSM
DIODE SCHOTTKY 20V 350MA SOD323
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SD103CWS-E3-18-ND | SD103CWS-E3-18 | SD103CWS-E3-18 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |