BRIDGE RECT 1PHASE 100V 1A SDB-1
Interface Product overview: SDB102-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SDB102-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367840-SDB102-TP
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: SDB-1
Base Product Number: SDB102
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100 V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | 353-SDB102-TP-ND | 299-SDB102-TP | 1367840-SDB102-TP |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SMD, Gull Wing | Bulk | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS |