DIODE SCHOTTKY 40V 350MA SOD323 Product overview: SD103AWS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-7 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 805383-SD103AWS-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 350mA (DC)
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: SOD-323
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA
Current - Reverse Leakage at Vr: 5μA at 30V
Capacitance at Vr, F: 28pF at 0V, 1MHz
Part Number Series: SD103A
DIODE SCHOTTKY 40V 350MA SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SD103AWS-7 | SD103AWSDITR-ND | 805383-SD103AWS-7 | SD103AWS-7 |
| Product Name | Schottky 40V 350MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SD103AWS-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-323 |