Win Source Part Number: 1299839-SD24C-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 62V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 50pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SD24C-TPMSCT,SD24C-T
Base Product Number: SD24
62V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
62V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
62V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 24VWM 62VC SOD323 Product overview: SD24C-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24C-TP can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 62VC SOD323
62V 26.7V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299839-SD24C-TP | SD24C-TPMSDKR-ND | 144-SD24C-TP | SD24C-TP | SD24C-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 62 volts | 62 volts | 62 volts | 62 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | |
| CT | 50 pF |