DIODES Incorporated Single Diodes SDM1M40LP8Q-7

Description
Diode Schottky 40V 1A Surface Mount U-DFN1608-2
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount U-DFN1608-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDM1M40LP8Q-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount U-DFN1608-2

Diode Schottky 40V 1A Surface Mount U-DFN1608-2

Buy Now Datasheet
Single Diodes - 31-SDM1M40LP8Q-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTT 40V 1A U-DFN1608-2

DIODE SCHOTT 40V 1A U-DFN1608-2

Buy Now Datasheet
Single Diodes - 31-SDM1M40LP8Q-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A UDFN16082

DIODE SCHOTTKY 40V 1A UDFN16082

Buy Now Datasheet
40V 1A Diode and Rectifier - 280-SDM1M40LP8Q-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
280-SDM1M40LP8Q-7
40V 1A Diode and Rectifier 280-SDM1M40LP8Q-7
DIODE SCHOTT 40V 1A U-DFN1608-2 Product overview: SDM1M40LP8Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1M40LP8Q-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 40V 1A U-DFN1608-2 Product overview: SDM1M40LP8Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1M40LP8Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282604-SDM1M40LP8Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282604-SDM1M40LP8Q-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282604-SDM1M40LP8Q-7
Win Source Part Number: 1282604-SDM1M40LP8Q- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 660 mV @ 1 A Reverse Recovery Time (trr): 8.4 ns Current - Reverse Leakage @ Vr: 20 µA @ 40 V Capacitance @ Vr, F: 25pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 2-UFDFN Supplier Device Package: U-DFN1608-2 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDM1M40

Win Source Part Number: 1282604-SDM1M40LP8Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 660 mV @ 1 A
Reverse Recovery Time (trr): 8.4 ns
Current - Reverse Leakage @ Vr: 20 µA @ 40 V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 2-UFDFN
Supplier Device Package: U-DFN1608-2
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDM1M40

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1M40LP8Q-7
Schottky Diodes & Rectifiers SDM1M40LP8Q-7
Schottky Diodes & Rectifiers Schottky Rectifier U-DFN1608-2 T&R 10K

Schottky Diodes & Rectifiers Schottky Rectifier U-DFN1608-2 T&R 10K

Buy Now
Single Diodes - SDM1M40LP8Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM1M40LP8Q-7
Single Diodes SDM1M40LP8Q-7
DIODE SCHOTT 40V 1A U-DFN1608-2

DIODE SCHOTT 40V 1A U-DFN1608-2

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1M40LP8Q-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1M40LP8Q-7
DIODE SCHOTT 40V 1A U-DFN1608-2

DIODE SCHOTT 40V 1A U-DFN1608-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 31-SDM1M40LP8Q-7TR-ND 280-SDM1M40LP8Q-7 1282604-SDM1M40LP8Q-7 SDM1M40LP8Q-7 SDM1M40LP8Q-7 SDM1M40LP8Q-7
Product Name Single Diodes 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) 2-UFDFN 2-UFDFN
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data