Manufacturer: Diodes Incorporated
Win Source Part Number: 028166-SD101CWS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 15mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 15mA (DC) Surface Mount SOD-323
Diode Schottky 40V 15mA (DC) Surface Mount SOD-323
Diode Schottky 40V 15mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 40V 15MA SOD323 Product overview: SD101CWS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101CWS-7-F can be used for catalog matching and distributor lookup.
SCHOTTKY DIODE, 15mA, 40V, SOD-323; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V 200mW
DIODE SCHOTTKY 40V 15MA SOD323
DIODE SCHOTTKY 40V 15MA SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 028166-SD101CWS-7-F | SD101CWS-FDICT-ND | 280-SD101CWS-7-F | 51R7421 | SD101CWS-7-F | SD101CWS-7-F | SD101CWS-7-F |
| Product Name | Diodes, Rectifiers - Single - SD101CWS-7-F | Single Diodes | Schottky 40V 15MA Diode and Rectifier | Schottky Diode, 15Ma, 40V, Sod-323; Diode Configuration Diodes Inc. | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| trr | 1 ns | 1 ns |