Diode Schottky 40V Surface Mount SOD-123
Diode Schottky 40V Surface Mount SOD-123
Diode Schottky 40V Surface Mount SOD-123
Win Source Part Number: 1281872-SD103AW-E3-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD103AW-E3-18CT,SD10
Base Product Number: SD103
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AW-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AW-E3-18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V SOD123
DIODE SCHOTTKY 40V SOD123
DIODE, SCHOTTKY, 0.35A, 40V, SOD-123; Diode Configuration:Single
DIODE, SCHOTTKY, 0.35A, 40V, SOD-123; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SD103AW-E3-18DKR-ND | 1281872-SD103AW-E3-18 | 280-SD103AW-E3-18 | SD103AW-E3-18 | SD103AW-E3-18 | 09X5786 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 0.35A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Schottky, 0.35A, 40V, Sod-123; Diode Configuration Vishay |
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) | ||
| Package | SOD-123 | Tape and Reel | SOD-123 | SOD-123; SOD-123 | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | ||
| trr | 10 ns | 10 ns |