DIODES Incorporated Single Diodes SDM1L40P1-7

Description
Diode Schottky 40V 1A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM1L40P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1L40P1-7DITR-ND
Single Diodes SDM1L40P1-7DITR-ND
Diode Schottky 40V 1A Surface Mount PowerDI™ 123

Diode Schottky 40V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282607-SDM1L40P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282607-SDM1L40P1-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282607-SDM1L40P1-7
Win Source Part Number: 1282607-SDM1L40P1-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 63pF @ 10V, 1MHz Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDM1L40P1-7DITR,SDM1 L40P1-7DIDKR,SDM1L40 P1-7,SDM1L40P1-7DICT Product Status: Obsolete

Win Source Part Number: 1282607-SDM1L40P1-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 63pF @ 10V, 1MHz
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDM1L40P1-7DITR,SDM1L40P1-7DIDKR,SDM1L40P1-7,SDM1L40P1-7DICT
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SDM1L40P1-7
Schottky 40V 1A Diode and Rectifier 280-SDM1L40P1-7
DIODE SCHOTTKY 40V 1A PWRDI123 Product overview: SDM1L40P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1L40P1-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A PWRDI123 Product overview: SDM1L40P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1L40P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1L40P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1L40P1-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1L40P1-7
DIODE SCHOTTKY 40V 1A PWRDI123

DIODE SCHOTTKY 40V 1A PWRDI123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1L40P1-7
Schottky Diodes & Rectifiers SDM1L40P1-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SDM1L40P1-7DITR-ND 1282607-SDM1L40P1-7 280-SDM1L40P1-7 SDM1L40P1-7 SDM1L40P1-7
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package POWERDI®123 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data