DIODES Incorporated Single Diodes SDM1A40CSP-7

Description
Diode Schottky 40V 1A Surface Mount X3-WLB1006-2
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount X3-WLB1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDM1A40CSP-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount X3-WLB1006-2

Diode Schottky 40V 1A Surface Mount X3-WLB1006-2

Buy Now Datasheet
40V 1A Diode and Rectifier - 280-SDM1A40CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
280-SDM1A40CSP-7
40V 1A Diode and Rectifier 280-SDM1A40CSP-7
DIODE SCHOTT 40V 1A X3-WLB1006-2 Product overview: SDM1A40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1A40CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 40V 1A X3-WLB1006-2 Product overview: SDM1A40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1A40CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDM1A40CSP-7 - 894002-SDM1A40CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM1A40CSP-7
894002-SDM1A40CSP-7
Diodes, Rectifiers - Single - SDM1A40CSP-7 894002-SDM1A40CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 894002-SDM1A40CSP-7 Features: Diode Schottky 40 V 1A Surface Mount X3-WLB1006-2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-XDFN Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SDM1A40 Categories: Discrete Semiconductor Products Case / Package: X3-WLB1006-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SDM1A40CSP-7-ND, SDM1A40CSP-7DICT, SDM1A40CSP-7DITR, SDM1A40CSP-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 894002-SDM1A40CSP-7
Features: Diode Schottky 40 V 1A Surface Mount X3-WLB1006-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-XDFN
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SDM1A40
Categories: Discrete Semiconductor Products
Case / Package: X3-WLB1006-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SDM1A40CSP-7-ND, SDM1A40CSP-7DICT, SDM1A40CSP-7DITR, SDM1A40CSP-7DIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1A40CSP-7
Schottky Diodes & Rectifiers SDM1A40CSP-7
Schottky Diodes & Rectifiers 1A Schottky 0.56Vf 75uA 40-volt CSP

Schottky Diodes & Rectifiers 1A Schottky 0.56Vf 75uA 40-volt CSP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1A40CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1A40CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1A40CSP-7
DIODE SCHOTT 40V 1A X3-WLB1006-2

DIODE SCHOTT 40V 1A X3-WLB1006-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 31-SDM1A40CSP-7TR-ND 280-SDM1A40CSP-7 894002-SDM1A40CSP-7 SDM1A40CSP-7 SDM1A40CSP-7
Product Name Single Diodes 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - SDM1A40CSP-7 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data