DIODES Incorporated Single Diodes SDM02M30CLP3-7B

Description
Diode Schottky 30V 200mA Surface Mount X2-DFN1006-3
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount X2-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDM02M30CLP3-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount X2-DFN1006-3

Diode Schottky 30V 200mA Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single Diodes - 31-SDM02M30CLP3-7BCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOT 30V 200MA 3DFN

DIODE SCHOT 30V 200MA 3DFN

Buy Now Datasheet
Single Diodes - 31-SDM02M30CLP3-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOT 30V 200MA X2DFN10063

DIODE SCHOT 30V 200MA X2DFN10063

Buy Now Datasheet
Singapore, Singapore
30V 200MA Diode and Rectifier
280-SDM02M30CLP3-7B
30V 200MA Diode and Rectifier 280-SDM02M30CLP3-7B
DIODE SCHOT 30V 200MA 3DFN Product overview: SDM02M30CLP3-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02M30CLP3-7B can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 200MA 3DFN Product overview: SDM02M30CLP3-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02M30CLP3-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282668-SDM02M30CLP3-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282668-SDM02M30CLP3-7B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282668-SDM02M30CLP3-7B
Win Source Part Number: 1282668-SDM02M30CLP3 -7B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 700 mV @ 100 mA Reverse Recovery Time (trr): 2 ns Current - Reverse Leakage @ Vr: 400 µA @ 30 V Capacitance @ Vr, F: 3.3pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 3-XFDFN Supplier Device Package: X2-DFN1006-3 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SDM02M30CLP3-7BDI Base Product Number: SDM02

Win Source Part Number: 1282668-SDM02M30CLP3-7B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 100 mA
Reverse Recovery Time (trr): 2 ns
Current - Reverse Leakage @ Vr: 400 µA @ 30 V
Capacitance @ Vr, F: 3.3pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 3-XFDFN
Supplier Device Package: X2-DFN1006-3
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SDM02M30CLP3-7BDI
Base Product Number: SDM02

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM02M30CLP3-7B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM02M30CLP3-7B
Discrete Semiconductor Products - Diodes - Rectifiers SDM02M30CLP3-7B
DIODE SCHOT 30V 200MA 3DFN

DIODE SCHOT 30V 200MA 3DFN

Supplier's Site
Single Diodes - SDM02M30CLP3-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM02M30CLP3-7B
Single Diodes SDM02M30CLP3-7B
DIODE SCHOT 30V 200MA 3DFN

DIODE SCHOT 30V 200MA 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Diodes
Product Number 31-SDM02M30CLP3-7BTR-ND 280-SDM02M30CLP3-7B 1282668-SDM02M30CLP3-7B SDM02M30CLP3-7B SDM02M30CLP3-7B
Product Name Single Diodes 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) 3-XFDFN
RoHS Compliant RoHS
VF 0.7000 volts 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data