AVX Corporation Schottky 40V 3A Diode and Rectifier SD3220S040S3R0

Description
Diode Schottky 40V 3A 2-Pin Case 3220 Product overview: SD3220S040S3R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD3220S040S3R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 3A 2-Pin Case 3220 Product overview: SD3220S040S3R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD3220S040S3R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-SD3220S040S3R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SD3220S040S3R0
Schottky 40V 3A Diode and Rectifier 280-SD3220S040S3R0
Diode Schottky 40V 3A 2-Pin Case 3220 Product overview: SD3220S040S3R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD3220S040S3R0 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 3A 2-Pin Case 3220 Product overview: SD3220S040S3R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD3220S040S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 478-7818-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7818-2-ND
Single Diodes 478-7818-2-ND
Diode Schottky 40V 3A (DC) Surface Mount 3220/DO-214AB

Diode Schottky 40V 3A (DC) Surface Mount 3220/DO-214AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282490-SD3220S040S3R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282490-SD3220S040S3R0
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282490-SD3220S040S3R0
Win Source Part Number: 1282490-SD3220S040S3 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 2-SMD, No Lead Supplier Device Package: 3220/DO-214AB ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-7818-6,478-7818- 2,478-7818-1 Base Product Number: SD3220S040S3R0

Win Source Part Number: 1282490-SD3220S040S3R0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 2-SMD, No Lead
Supplier Device Package: 3220/DO-214AB
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-7818-6,478-7818-2,478-7818-1
Base Product Number: SD3220S040S3R0

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD3220S040S3R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD3220S040S3R0
Discrete Semiconductor Products - Diodes - Rectifiers SD3220S040S3R0
DIODE SCHOTTKY 40V 3A 3220

DIODE SCHOTTKY 40V 3A 3220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SD3220S040S3R0 478-7818-2-ND 1282490-SD3220S040S3R0 SD3220S040S3R0
Product Name Schottky 40V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data