Manufacturer: Diodes Incorporated
Win Source Part Number: 028189-SDM20N40A-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 15μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAT721A; SDM20N40A-7-F; BAS40-06 RFG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: SDM20N40A-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM20N40A-7 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 200MA SOT23
DIODE ARRAY SCHOTTKY 40V SOT23-3
Schottky Diodes & Rectifiers 200MW 40V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 028189-SDM20N40A-7 | 31-SDM20N40A-7CT-ND | 286-SDM20N40A-7 | SDM20N40A-7 | SDM20N40A-7 | SDM20N40A-7 |
| Product Name | Diodes, Rectifiers - Arrays - SDM20N40A-7 | Diode Arrays | 40V 200MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | |||
| VR | 40 volts | 40 volts | ||||
| IR | 0.0150 mA | 0.0150 mA |