Bridge Rectifier Single Phase Schottky 30V Surface Mount V-DFN5060-4
Manufacturer: Diodes Incorporated
Win Source Part Number: 1095030-SDM1L30BLP-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Voltage - Peak Reverse (Max): 30V
Family Name: SDM1L30BLP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: V-DFN5060-4
Introduction Date: November 19, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1P 30V 1A DFN5060-4 Product overview: SDM1L30BLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SDM1L30BLP-13 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 30V 1A DFN5060-4
Schottky Diodes & Rectifiers 1.0A SM Schottky 30Vrrm 1A 0.42Vf
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SDM1L30BLP-13DI-ND | 1095030-SDM1L30BLP-13 | 299-SDM1L30BLP-13 | SDM1L30BLP-13 | SDM1L30BLP-13 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - SDM1L30BLP-13 | 30V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-VDFN | V-DFN5060-4 | Tape & Reel (TR) | V-DFN5060-4 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |