DIODES Incorporated Single Diodes SD103A-T

Description
Diode Schottky 40V 350mA (DC) Through Hole DO-35
Request a Quote Datasheet
Description
Diode Schottky 40V 350mA (DC) Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103ADITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103ADITB-ND
Single Diodes SD103ADITB-ND
Diode Schottky 40V 350mA (DC) Through Hole DO-35

Diode Schottky 40V 350mA (DC) Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1379742-SD103A-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1379742-SD103A-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1379742-SD103A-T
Win Source Part Number: 1379742-SD103A-T Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Base Product Number: SD103A Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0070 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 30 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max)

Win Source Part Number: 1379742-SD103A-T
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Base Product Number: SD103A
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)

Buy Now Datasheet
Schottky 40V 350MA Diode and Rectifier - 280-SD103A-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 350MA Diode and Rectifier
280-SD103A-T
Schottky 40V 350MA Diode and Rectifier 280-SD103A-T
DIODE SCHOTTKY 40V 350MA DO35 Product overview: SD103A-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103A-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 350MA DO35 Product overview: SD103A-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103A-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103A-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103A-T
Discrete Semiconductor Products - Diodes - Rectifiers SD103A-T
DIODE SCHOTTKY 40V 350MA DO35

DIODE SCHOTTKY 40V 350MA DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SD103ADITB-ND 1379742-SD103A-T 280-SD103A-T SD103A-T
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 40V 350MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package DO-204AH, DO-35, Axial Tape & Reel (TR)
VF 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data