40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Win Source Part Number: 1109171-SD15C-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 40V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 75pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SD15C-TPMSTR,SD15C-T
Base Product Number: SD15
Product Status: Obsolete
TVS DIODE 15VWM 40VC SOD323 Product overview: SD15C-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD15C-TP can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SD15C-TPMSTR-ND | 1109171-SD15C-TP | 144-SD15C-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts |
| VC | 40 volts | 40 volts | |
| VBR | 16.7 volts | 16.7 volts |