42V 9A@8/20US 24V 26.5V 380W@8/2
42V 9A@8/20US 24V 26.5V 380W@8/2
42V 9A@8/20US 24V 26.5V 380W@8/2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SD24CCCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 380 watts |