24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 15VWM 24VC SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SD32315CT-ND | SD32315 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 24 volts | 24 volts |