15V&24V TVS, PACKAGE SOT-23,TVS
15V&24V TVS, PACKAGE SOT-23,TVS
15V&24V TVS, PACKAGE SOT-23,TVS
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SD1524LCCCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 160 watts |