Kyocera Corporation Single Diodes SD1206S040L2R0

Description
DIODE SCHOTTKY 40V 2A 1206
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 478-SD1206S040L2R0TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 2A 1206

DIODE SCHOTTKY 40V 2A 1206

Buy Now Datasheet
Single Diodes - 478-SD1206S040L2R0DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 2A 1206

DIODE SCHOTTKY 40V 2A 1206

Buy Now Datasheet
Single Diodes - 478-SD1206S040L2R0CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 2A 1206

DIODE SCHOTTKY 40V 2A 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 478-SD1206S040L2R0TR-ND
Product Name Single Diodes
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 100V 3.5A DPAK Diode and Rectifier - 280-30WQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC305 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details