BRIDGE RECT 3P 75V 215MA SOT363 Product overview: SDA006-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SDA006-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064295-SDA006-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 215mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Voltage - Peak Reverse (Max): 75V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Bridge Rectifier Three Phase Standard 75V Surface Mount SOT-363
Bridge Rectifier Three Phase Standard 75V Surface Mount SOT-363
Bridge Rectifier Three Phase Standard 75V Surface Mount SOT-363
BRIDGE RECT 3P 75V 215MA SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-SDA006-7 | 064295-SDA006-7 | SDA006-7DIDKR-ND | SDA006-7 |
| Product Name | 75V 215MA Diode and Rectifier | Bridge Rectifiers - SDA006-7 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Three Phase |