Manufacturer: Vishay
Win Source Part Number: 109254-SD103AW-HE3-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AW-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103AW-HE3-18 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 350mA (DC) Surface Mount SOD-123
DIODE SCHOTTKY 40V 350MA SOD123
Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM AUTO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 109254-SD103AW-HE3-18 | 2085-SD103AW-HE3-18 | SD103AW-HE3-18-ND | SD103AW-HE3-18 | SD103AW-HE3-18 |
| Product Name | Diodes, Rectifiers - Single - SD103AW-HE3-18 | Schottky 0.35A 40V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Last Shipments | |||
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123 | SOD-123; SOD-123 | |
| VF | 0.6000 volts | 0.6000 volts | |||
| trr | 10 ns |