TVS DIODE 24VWM 44VC SOD323 Product overview: SD24-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24-7 can be used for catalog matching and distributor lookup.
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Win Source Part Number: 1301102-SD24-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26V
Voltage - Clamping (Max) @ Ipp: 44V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 80pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SD24-7DI,31-SD24-7DK
Base Product Number: SD24
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SD24-7 | 31-SD24-7DKR-ND | 1301102-SD24-7 | SD24-7 | SD24-7 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - TVS |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |