Win Source Part Number: 1281385-SD103AWS-HG3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SD103
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: SD103AWS-HG3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-HG3-08 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SCHOTTKY DIODE SOD323-HG3
DIODE SCHOTTKY 40V 350MA SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1281385-SD103AWS-HG3-08 | SD103AWS-HG3-08-ND | 280-SD103AWS-HG3-08 | SD103AWS-HG3-08 | SD103AWS-HG3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 0.35A 40V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-323; SC-76, SOD-323 | ||||
| VF | 0.6000 volts | 0.6000 volts | |||
| trr | 10 ns |