DIODES Incorporated Single Diodes SDM10U45-7

Description
Diode Schottky 40V 100mA Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM10U45-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10U45-FDITR-ND
Single Diodes SDM10U45-FDITR-ND
Diode Schottky 40V 100mA Surface Mount SOD-523

Diode Schottky 40V 100mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SDM10U45-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10U45-FDIDKR-ND
Single Diodes SDM10U45-FDIDKR-ND
Diode Schottky 40V 100mA Surface Mount SOD-523

Diode Schottky 40V 100mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SDM10U45-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10U45-FDICT-ND
Single Diodes SDM10U45-FDICT-ND
Diode Schottky 40V 100mA Surface Mount SOD-523

Diode Schottky 40V 100mA Surface Mount SOD-523

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM10U45-7 - 028187-SDM10U45-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM10U45-7
028187-SDM10U45-7
Diodes, Rectifiers - Single - SDM10U45-7 028187-SDM10U45-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028187-SDM10U45-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 25V Capacitance @ Vr, F: 15pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Family Name: SDM10U45 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Alternative Parts (Cross-Reference): RB511SM-40; RB511SM-40T2R; RB530SM-40; Introduction Date: August 12, 2003 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028187-SDM10U45-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 25V
Capacitance @ Vr, F: 15pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Family Name: SDM10U45
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): RB511SM-40; RB511SM-40T2R; RB530SM-40;
Introduction Date: August 12, 2003
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-SDM10U45-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-SDM10U45-7
Schottky 40V 100MA Diode and Rectifier 280-SDM10U45-7
DIODE SCHOTTKY 40V 100MA SOD523 Product overview: SDM10U45-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM10U45-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA SOD523 Product overview: SDM10U45-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM10U45-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDM10U45-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDM10U45-7
Diodes >> Schottky Barrier Diodes (SBD) SDM10U45-7
40V 800mV@100mA 100mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

40V 800mV@100mA 100mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - SDM10U45-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM10U45-7
Single Diodes SDM10U45-7
DIODE SCHOTTKY 40V 100MA SOD523

DIODE SCHOTTKY 40V 100MA SOD523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM10U45-7
Schottky Diodes & Rectifiers SDM10U45-7
Schottky Diodes & Rectifiers 45V 150mW

Schottky Diodes & Rectifiers 45V 150mW

Buy Now Datasheet
Diode, Schottky, Single, 45V, Sod-523; Diode Configuration Diodes Inc. - 07AH4750 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 45V, Sod-523; Diode Configuration Diodes Inc.
07AH4750
Diode, Schottky, Single, 45V, Sod-523; Diode Configuration Diodes Inc. 07AH4750
DIODE, SCHOTTKY, SINGLE, 45V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 45V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, Single, 45V, Sod-523; Diode Configuration Diodes Inc. - 07AH4751 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 45V, Sod-523; Diode Configuration Diodes Inc.
07AH4751
Diode, Schottky, Single, 45V, Sod-523; Diode Configuration Diodes Inc. 07AH4751
DIODE, SCHOTTKY, SINGLE, 45V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 45V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM10U45-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM10U45-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM10U45-7
DIODE SCHOTTKY 40V 100MA SOD523

DIODE SCHOTTKY 40V 100MA SOD523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SDM10U45-FDITR-ND 028187-SDM10U45-7 280-SDM10U45-7 SDM10U45-7 SDM10U45-7 SDM10U45-7 07AH4750 SDM10U45-7
Product Name Single Diodes Diodes, Rectifiers - Single - SDM10U45-7 Schottky 40V 100MA Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Diodes & Rectifiers Diode, Schottky, Single, 45V, Sod-523; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package SOD-523; SOD-523 Tape & Reel (TR) SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523
Unlock Full Specs
to access all available technical data