DIODES Incorporated Schottky 30V 200MA Diode and Rectifier SDM20U30-7

Description
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: SDM20U30-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: SDM20U30-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-SDM20U30-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-SDM20U30-7
Schottky 30V 200MA Diode and Rectifier 280-SDM20U30-7
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: SDM20U30-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOD523 Product overview: SDM20U30-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM20U30DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM20U30DIDKR-ND
Single Diodes SDM20U30DIDKR-ND
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SDM20U30DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM20U30DICT-ND
Single Diodes SDM20U30DICT-ND
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SDM20U30DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM20U30DITR-ND
Single Diodes SDM20U30DITR-ND
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM20U30-7 - 028190-SDM20U30-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM20U30-7
028190-SDM20U30-7
Diodes, Rectifiers - Single - SDM20U30-7 028190-SDM20U30-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028190-SDM20U30-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA Current - Reverse Leakage @ Vr: 150μA @ 30V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Family Name: SDM20U30 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028190-SDM20U30-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 150μA @ 30V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: SDM20U30
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Introduction Date: September 12, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM20U30-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM20U30-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM20U30-7
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Single Diodes - SDM20U30-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM20U30-7
Single Diodes SDM20U30-7
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDM20U30-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDM20U30-7
Diodes >> Schottky Barrier Diodes (SBD) SDM20U30-7
30V 500mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V 500mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM20U30-7
Schottky Diodes & Rectifiers SDM20U30-7
Schottky Diodes & Rectifiers 30V 150mW

Schottky Diodes & Rectifiers 30V 150mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-SDM20U30-7 SDM20U30DIDKR-ND 028190-SDM20U30-7 SDM20U30-7 SDM20U30-7 SDM20U30-7 SDM20U30-7
Product Name Schottky 30V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SDM20U30-7 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523 SOD-523; SOD-523
Unlock Full Specs
to access all available technical data