Micro Commercial Components Corp. Single Diodes SD103CW-TP

Description
Diode Schottky 20V 350mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 20V 350mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103CWTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103CWTPMSCT-ND
Single Diodes SD103CWTPMSCT-ND
Diode Schottky 20V 350mA Surface Mount SOD-123

Diode Schottky 20V 350mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD103CWTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103CWTPMSDKR-ND
Single Diodes SD103CWTPMSDKR-ND
Diode Schottky 20V 350mA Surface Mount SOD-123

Diode Schottky 20V 350mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD103CWTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103CWTPMSTR-ND
Single Diodes SD103CWTPMSTR-ND
Diode Schottky 20V 350mA Surface Mount SOD-123

Diode Schottky 20V 350mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - SD103CW-TP - 097546-SD103CW-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD103CW-TP
097546-SD103CW-TP
Diodes, Rectifiers - Single - SD103CW-TP 097546-SD103CW-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 097546-SD103CW-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 10V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 097546-SD103CW-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 10V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky 20V 350MA Diode and Rectifier - 280-SD103CW-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 350MA Diode and Rectifier
280-SD103CW-TP
Schottky 20V 350MA Diode and Rectifier 280-SD103CW-TP
DIODE SCHOTTKY 20V 350MA SOD123 Product overview: SD103CW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103CW-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 350MA SOD123 Product overview: SD103CW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103CW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103CW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103CW-TP
Discrete Semiconductor Products - Diodes - Rectifiers SD103CW-TP
DIODE SCHOTTKY 20V 350MA SOD123

DIODE SCHOTTKY 20V 350MA SOD123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103CW-TP
Schottky Diodes & Rectifiers SD103CW-TP
Schottky Diodes & Rectifiers 350mA 20V

Schottky Diodes & Rectifiers 350mA 20V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SD103CWTPMSCT-ND 097546-SD103CW-TP 280-SD103CW-TP SD103CW-TP SD103CW-TP
Product Name Single Diodes Diodes, Rectifiers - Single - SD103CW-TP Schottky 20V 350MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123
Unlock Full Specs
to access all available technical data