Vishay Precision Group Single Diodes SD103AW-E3-08

Description
Diode Schottky 40V Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 40V Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103AW-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103AW-E3-08CT-ND
Single Diodes SD103AW-E3-08CT-ND
Diode Schottky 40V Surface Mount SOD-123

Diode Schottky 40V Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD103AW-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103AW-E3-08TR-ND
Single Diodes SD103AW-E3-08TR-ND
Diode Schottky 40V Surface Mount SOD-123

Diode Schottky 40V Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD103AW-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103AW-E3-08DKR-ND
Single Diodes SD103AW-E3-08DKR-ND
Diode Schottky 40V Surface Mount SOD-123

Diode Schottky 40V Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - SD103AW-E3-08 - 1094956-SD103AW-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD103AW-E3-08
1094956-SD103AW-E3-08
Diodes, Rectifiers - Single - SD103AW-E3-08 1094956-SD103AW-E3-08
Manufacturer: Vishay Win Source Part Number: 1094956-SD103AW-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094956-SD103AW-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8129415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129415
Schottky Diodes & Rectifiers 8129415
Vishay SD103AW-E3-08

Vishay SD103AW-E3-08

Supplier's Site
Schottky Diodes & Rectifiers - 8129415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129415P
Schottky Diodes & Rectifiers 8129415P
Vishay SD103AW-E3-08

Vishay SD103AW-E3-08

Supplier's Site
Schottky Diodes & Rectifiers - 1452249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452249
Schottky Diodes & Rectifiers 1452249
Vishay SD103AW-E3-08

Vishay SD103AW-E3-08

Supplier's Site
Schottky 0.35A 40V Diode and Rectifier - 280-SD103AW-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 40V Diode and Rectifier
280-SD103AW-E3-08
Schottky 0.35A 40V Diode and Rectifier 280-SD103AW-E3-08
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AW-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AW-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 350Ma, 40V, Sod-123-2, Full Reel; Diode Configuration Vishay - 06X4598 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 350Ma, 40V, Sod-123-2, Full Reel; Diode Configuration Vishay
06X4598
Diode, Schottky, 350Ma, 40V, Sod-123-2, Full Reel; Diode Configuration Vishay 06X4598
DIODE, SCHOTTKY, 350MA, 40V, SOD-123-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 350MA, 40V, SOD-123-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 40V, 0.35A, Sod-123; Diode Configuration Vishay - 28AC2019 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 40V, 0.35A, Sod-123; Diode Configuration Vishay
28AC2019
Schottky Diode, 40V, 0.35A, Sod-123; Diode Configuration Vishay 28AC2019
SCHOTTKY DIODE, 40V, 0.35A, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 40V, 0.35A, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103AW-E3-08
Schottky Diodes & Rectifiers SD103AW-E3-08
Schottky Diodes & Rectifiers 350 mA 40 Volt

Schottky Diodes & Rectifiers 350 mA 40 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103AW-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103AW-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD103AW-E3-08
DIODE SCHOTTKY 40V SOD123

DIODE SCHOTTKY 40V SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SD103AW-E3-08CT-ND 1094956-SD103AW-E3-08 8129415 8129415P 280-SD103AW-E3-08 06X4598 SD103AW-E3-08 SD103AW-E3-08
Product Name Single Diodes Diodes, Rectifiers - Single - SD103AW-E3-08 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 0.35A 40V Diode and Rectifier Diode, Schottky, 350Ma, 40V, Sod-123-2, Full Reel; Diode Configuration Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123
VF 0.6000 volts 0.6000 volts 0.6000 volts
trr 10 ns 1 ns
Unlock Full Specs
to access all available technical data