DIODES Incorporated Single Diodes SDM10U45LP-7

Description
Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM10U45LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10U45LPDIDKR-ND
Single Diodes SDM10U45LPDIDKR-ND
Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2

Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SDM10U45LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10U45LPDITR-ND
Single Diodes SDM10U45LPDITR-ND
Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2

Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SDM10U45LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10U45LPDICT-ND
Single Diodes SDM10U45LPDICT-ND
Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2

Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-SDM10U45LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-SDM10U45LP-7
Schottky 40V 100MA Diode and Rectifier 280-SDM10U45LP-7
DIODE SCHOTTKY 40V 100MA 2DFN Product overview: SDM10U45LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM10U45LP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA 2DFN Product overview: SDM10U45LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM10U45LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDM10U45LP-7 - 028188-SDM10U45LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM10U45LP-7
028188-SDM10U45LP-7
Diodes, Rectifiers - Single - SDM10U45LP-7 028188-SDM10U45LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028188-SDM10U45LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 25V Capacitance @ Vr, F: 15pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Family Name: SDM10U45LP Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Alternative Parts (Cross-Reference): RB751CS40,315; CDBQR0140L-HF; RB751CS40; Introduction Date: April 21, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028188-SDM10U45LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 25V
Capacitance @ Vr, F: 15pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Family Name: SDM10U45LP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Alternative Parts (Cross-Reference): RB751CS40,315; CDBQR0140L-HF; RB751CS40;
Introduction Date: April 21, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM10U45LP-7
Schottky Diodes & Rectifiers SDM10U45LP-7
Schottky Diodes & Rectifiers 40V 300mA

Schottky Diodes & Rectifiers 40V 300mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM10U45LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM10U45LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM10U45LP-7
DIODE SCHOTTKY 40V 100MA 2DFN

DIODE SCHOTTKY 40V 100MA 2DFN

Supplier's Site
Single Diodes - SDM10U45LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM10U45LP-7
Single Diodes SDM10U45LP-7
DIODE SCHOTTKY 40V 100MA 2DFN

DIODE SCHOTTKY 40V 100MA 2DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SDM10U45LPDIDKR-ND 280-SDM10U45LP-7 028188-SDM10U45LP-7 SDM10U45LP-7 SDM10U45LP-7 SDM10U45LP-7
Product Name Single Diodes Schottky 40V 100MA Diode and Rectifier Diodes, Rectifiers - Single - SDM10U45LP-7 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data