Littelfuse, Inc. SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SD24-01FTG

Description
The Unidirectional SD series SD24-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The Unidirectional SD series SD24-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 - SD24-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101
SD24-01FTG
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SD24-01FTG
The Unidirectional SD series SD24-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The Unidirectional SD series SD24-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
450W 24V TVS Protection Diode - 144-SD24-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450W 24V TVS Protection Diode
144-SD24-01FTG
450W 24V TVS Protection Diode 144-SD24-01FTG
Trans Voltage Suppressor Diode, 450W, 24V V(RWM), Unidirectional, 1 Element, Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SD24-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 450W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24-01FTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 450W, 24V V(RWM), Unidirectional, 1 Element, Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SD24-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 450W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SD24-01FTG - 1094978-SD24-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD24-01FTG
1094978-SD24-01FTG
TVS - TVS - Diodes - SD24-01FTG 1094978-SD24-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094978-SD24-01FTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 65pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V (Max) Max Clamping Voltage: 42V Peak Pulse Current(Ippm): 7A (8/20μs) Power Dissipation - Pd: 450W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094978-SD24-01FTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 65pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 24V (Max)
Max Clamping Voltage: 42V
Peak Pulse Current(Ippm): 7A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - F6445TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6445TR-ND
TVS Diodes F6445TR-ND
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6445CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6445CT-ND
TVS Diodes F6445CT-ND
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6445DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6445DKR-ND
TVS Diodes F6445DKR-ND
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD24-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD24-01FTG
TVS Diodes SD24-01FTG
TVS DIODE 24VWM 42VC SOD323

TVS DIODE 24VWM 42VC SOD323

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD24-01FTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD24-01FTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD24-01FTG
7A@8/20us 42V 450W 24V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

7A@8/20us 42V 450W 24V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD24-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD24-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD24-01FTG
TVS DIODE 24VWM 42VC SOD323

TVS DIODE 24VWM 42VC SOD323

Supplier's Site
Esd Protection Diode, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse - 26AH0046 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse
26AH0046
Esd Protection Diode, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse 26AH0046
ESD PROTECTION DIODE, 24V, SOD-323; Clamping Voltage Vc Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SD Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

ESD PROTECTION DIODE, 24V, SOD-323; Clamping Voltage Vc Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SD Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 450W, 24V, Unidirectional, Sod-323; Product Range Littelfuse - 64X6288 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 24V, Unidirectional, Sod-323; Product Range Littelfuse
64X6288
Tvs Diode, 450W, 24V, Unidirectional, Sod-323; Product Range Littelfuse 64X6288
TVS DIODE, 450W, 24V, UNIDIRECTIONAL, SOD-323; Product Range:SPA SD Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:-RoHS Compliant: Yes

TVS DIODE, 450W, 24V, UNIDIRECTIONAL, SOD-323; Product Range:SPA SD Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SD24-01FTG 144-SD24-01FTG 1094978-SD24-01FTG F6445TR-ND SD24-01FTG SD24-01FTG SD24-01FTG 26AH0046 64X6288
Product Name SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 450W 24V TVS Protection Diode TVS - TVS - Diodes - SD24-01FTG TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse Tvs Diode, 450W, 24V, Unidirectional, Sod-323; Product Range Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 24 volts
VBR 26.7 to ? volts
Configuration Single Single
Unlock Full Specs
to access all available technical data