Littelfuse, Inc. SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD12C-01FTG

Description
The SD12C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The SD12C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SD12C-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101
SD12C-01FTG
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD12C-01FTG
The SD12C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The SD12C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
TVS - TVS - Diodes - SD12C-01FTG - 1094965-SD12C-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD12C-01FTG
1094965-SD12C-01FTG
TVS - TVS - Diodes - SD12C-01FTG 1094965-SD12C-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094965-SD12C-01FTG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 100pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V (Max) Max Clamping Voltage: 23V Peak Pulse Current(Ippm): 17A (8/20μs) Power Dissipation - Pd: 450W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094965-SD12C-01FTG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 100pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V (Max)
Max Clamping Voltage: 23V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - F6442TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6442TR-ND
TVS Diodes F6442TR-ND
23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6442CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6442CT-ND
TVS Diodes F6442CT-ND
23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6442DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6442DKR-ND
TVS Diodes F6442DKR-ND
23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1719512 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719512
TVS Diodes 1719512
1 Ch 30KV 12V TVS Diode Array SOD323

1 Ch 30KV 12V TVS Diode Array SOD323

Supplier's Site
TVS Diodes - 1719641P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719641P
TVS Diodes 1719641P
1 Ch 30KV 12V TVS Diode Array SOD323

1 Ch 30KV 12V TVS Diode Array SOD323

Supplier's Site
TVS Diodes - 1719641 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719641
TVS Diodes 1719641
1 Ch 30KV 12V TVS Diode Array SOD323

1 Ch 30KV 12V TVS Diode Array SOD323

Supplier's Site
450W 12V TVS Protection Diode - 144-SD12C-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450W 12V TVS Protection Diode
144-SD12C-01FTG
450W 12V TVS Protection Diode 144-SD12C-01FTG
Trans Voltage Suppressor Diode, 450W, 12V V(RWM), Bidirectional, 1 Element, Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SD12C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 450W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12C-01FTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 450W, 12V V(RWM), Bidirectional, 1 Element, Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SD12C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 450W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12C-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD12C-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD12C-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD12C-01FTG
TVS DIODE 12VWM 23VC SOD323

TVS DIODE 12VWM 23VC SOD323

Supplier's Site
TVS Diodes - SD12C-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD12C-01FTG
TVS Diodes SD12C-01FTG
TVS DIODE 12VWM 23VC SOD323

TVS DIODE 12VWM 23VC SOD323

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD12C-01FTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD12C-01FTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD12C-01FTG
17A@8/20us 450W 23V Bi-Directional 12V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

17A@8/20us 450W 23V Bi-Directional 12V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Esd Protect, Auto, 12V, Sod323; Clamping Voltage Vc Max Littelfuse - 18AC7651 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protect, Auto, 12V, Sod323; Clamping Voltage Vc Max Littelfuse
18AC7651
Diode, Esd Protect, Auto, 12V, Sod323; Clamping Voltage Vc Max Littelfuse 18AC7651
DIODE, ESD PROTECT, AUTO, 12V, SOD323; Clamping Voltage Vc Max:23V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECT, AUTO, 12V, SOD323; Clamping Voltage Vc Max:23V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 450W, 12V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse - 64X6285 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 12V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse
64X6285
Tvs Diode, 450W, 12V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse 64X6285
TVS DIODE, 450W, 12V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:23V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:17A RoHS Compliant: Yes

TVS DIODE, 450W, 12V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:23V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:17A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SD12C-01FTG 1094965-SD12C-01FTG F6442TR-ND 1719512 1719641P 144-SD12C-01FTG SD12C-01FTG SD12C-01FTG SD12C-01FTG 18AC7651 64X6285
Product Name SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 TVS - TVS - Diodes - SD12C-01FTG TVS Diodes TVS Diodes TVS Diodes 450W 12V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Esd Protect, Auto, 12V, Sod323; Clamping Voltage Vc Max Littelfuse Tvs Diode, 450W, 12V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VR 12 volts
VBR 13.3 to ? volts
Package SOD-323; SOD-323 SOD-323; SC-76, SOD-323 SOD-323; Sod-323 SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323 SOD-323; SOD-323
Unlock Full Specs
to access all available technical data