DIODES Incorporated Diodes, Rectifiers - Single - SDM1100S1F-7 SDM1100S1F-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1095029-SDM1100S1F-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1095029-SDM1100S1F-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDM1100S1F-7 - 1095029-SDM1100S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM1100S1F-7
1095029-SDM1100S1F-7
Diodes, Rectifiers - Single - SDM1100S1F-7 1095029-SDM1100S1F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1095029-SDM1100S1F-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1095029-SDM1100S1F-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SDM1100S1F-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1100S1F-7DITR-ND
Single Diodes SDM1100S1F-7DITR-ND
Diode Schottky 100V 1A Surface Mount SOD-123F

Diode Schottky 100V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SDM1100S1F-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SOD-123F

Diode Schottky 100V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SDM1100S1F-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1100S1F-7DICT-ND
Single Diodes SDM1100S1F-7DICT-ND
Diode Schottky 100V 1A Surface Mount SOD-123F

Diode Schottky 100V 1A Surface Mount SOD-123F

Buy Now Datasheet
Schottky 100V 1A Diode and Rectifier - 280-SDM1100S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-SDM1100S1F-7
Schottky 100V 1A Diode and Rectifier 280-SDM1100S1F-7
DIODE SCHOTTKY 100V 1A SOD123F Product overview: SDM1100S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1100S1F-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A SOD123F Product overview: SDM1100S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1100S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM1100S1F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM1100S1F-7
Single Diodes SDM1100S1F-7
DIODE SCHOTTKY 100V 1A SOD123F

DIODE SCHOTTKY 100V 1A SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1100S1F-7
Schottky Diodes & Rectifiers SDM1100S1F-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1100S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1100S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1100S1F-7
DIODE SCHOTTKY 100V 1A SOD123F

DIODE SCHOTTKY 100V 1A SOD123F

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SDM1100S1F-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDM1100S1F-7
Diodes >> Schottky Barrier Diodes (SBD) SDM1100S1F-7
100V 820mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

100V 820mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1095029-SDM1100S1F-7 SDM1100S1F-7DITR-ND 280-SDM1100S1F-7 SDM1100S1F-7 SDM1100S1F-7 SDM1100S1F-7 SDM1100S1F-7
Product Name Diodes, Rectifiers - Single - SDM1100S1F-7 Single Diodes Schottky 100V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data