TVS DIODE 500VWMWM 2VC DO213AB
TVS DIODE 500VWMWM 2VC DO213AB
TVS DIODE 500VWMWM 2VC DO213AB
TVSDIODE,MELF,0.5V,3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-SDA2AKTR-ND | SDA2AK |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MELF; DO-213AB, MELF | MELF; MELF DO-213AB (Plastic) |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 2 volts | 2 volts |