DIODES Incorporated Single Diodes SDM20U30Q-7

Description
Diode Schottky 30V 200mA Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDM20U30Q-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SDM20U30Q-7CT-ND
Single Diodes 31-SDM20U30Q-7CT-ND
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 31-SDM20U30Q-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 31-SDM20U30Q-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SDM20U30Q-7TR-ND
Single Diodes 31-SDM20U30Q-7TR-ND
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-SDM20U30Q-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-SDM20U30Q-7
Schottky 30V 200MA Diode and Rectifier 280-SDM20U30Q-7
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: SDM20U30Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30Q-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOD523 Product overview: SDM20U30Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 997093-SDM20U30Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
997093-SDM20U30Q-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 997093-SDM20U30Q-7
Win Source Part Number: 997093-SDM20U30Q-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 150 µA @ 30 V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-SDM20U30Q-7DKR,31 -SDM20U30Q-7TR,31-SD M20U30Q-7CT Base Product Number: SDM20

Win Source Part Number: 997093-SDM20U30Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA
Current - Reverse Leakage @ Vr: 150 µA @ 30 V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-SDM20U30Q-7DKR,31-SDM20U30Q-7TR,31-SDM20U30Q-7CT
Base Product Number: SDM20

Buy Now Datasheet
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) - SDM20U30Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
SDM20U30Q-7
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) SDM20U30Q-7
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Supplier's Site
Single Diodes - SDM20U30Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM20U30Q-7
Single Diodes SDM20U30Q-7
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 31-SDM20U30Q-7CT-ND 280-SDM20U30Q-7 997093-SDM20U30Q-7 SDM20U30Q-7 SDM20U30Q-7
Product Name Single Diodes Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) Single Diodes
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data