DIODE SCHOTTKY 30V 350MA SOD323 Product overview: SD103BWS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS-TP can be used for catalog matching and distributor lookup.
Diode Schottky 30V 350mA Surface Mount SOD-323
Diode Schottky 30V 350mA Surface Mount SOD-323
Diode Schottky 30V 350mA Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 106517-SD103BWS-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 20V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 30V 350MA SOD323
Schottky Diodes & Rectifiers 350mA 30V
DIODE SCHOTTKY 30V 350MA SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SD103BWS-TP | SD103BWSTPMSDKR-ND | 106517-SD103BWS-TP | SD103BWS-TP | SD103BWS-TP | SD103BWS-TP |
| Product Name | Schottky 30V 350MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SD103BWS-TP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |