BRIDGE RECT 1PHASE 1KV 2A SDBL-1
Interface Product overview: SDB207L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SDB207L-TP can be used for catalog matching and distributor lookup.
60A 1.1V@2A 2A 1kV SDBL-1 Bridge Rectifiers ROHS
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 353-SDB207L-TP-ND | 299-SDB207L-TP | SDB207L-TP | SDB207L-TP |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Diodes >> Bridge Rectifiers | Integrated Circuits (ICs) - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | 4-SMD, Gull Wing | Bulk | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS | RoHS |