DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDM02L30CP3-7

Description
Win Source Part Number: 1282733-SDM02L30CP3- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 380 mV @ 200 mA Current - Reverse Leakage @ Vr: 120 µA @ 30 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-WLB0603-2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-SDM02L30CP3-7DKR, 31-SDM02L30CP3-7TR,3 1-SDM02L30CP3-7CT Base Product Number: SDM02
Request a Quote Datasheet
Description
Win Source Part Number: 1282733-SDM02L30CP3- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 380 mV @ 200 mA Current - Reverse Leakage @ Vr: 120 µA @ 30 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-WLB0603-2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-SDM02L30CP3-7DKR, 31-SDM02L30CP3-7TR,3 1-SDM02L30CP3-7CT Base Product Number: SDM02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282733-SDM02L30CP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282733-SDM02L30CP3-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282733-SDM02L30CP3-7
Win Source Part Number: 1282733-SDM02L30CP3- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 380 mV @ 200 mA Current - Reverse Leakage @ Vr: 120 µA @ 30 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-WLB0603-2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-SDM02L30CP3-7DKR, 31-SDM02L30CP3-7TR,3 1-SDM02L30CP3-7CT Base Product Number: SDM02

Win Source Part Number: 1282733-SDM02L30CP3-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 380 mV @ 200 mA
Current - Reverse Leakage @ Vr: 120 µA @ 30 V
Capacitance @ Vr, F: 10pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-XDFN
Supplier Device Package: X3-WLB0603-2
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-SDM02L30CP3-7DKR,31-SDM02L30CP3-7TR,31-SDM02L30CP3-7CT
Base Product Number: SDM02

Buy Now Datasheet
Single Diodes - 31-SDM02L30CP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Buy Now Datasheet
Single Diodes - 31-SDM02L30CP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Buy Now Datasheet
Single Diodes - 31-SDM02L30CP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Buy Now Datasheet
30V 200MA Diode and Rectifier - 280-SDM02L30CP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
280-SDM02L30CP3-7
30V 200MA Diode and Rectifier 280-SDM02L30CP3-7
DIODE SCHOT 30V 200MA X3WLB0603 Product overview: SDM02L30CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02L30CP3-7 can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 200MA X3WLB0603 Product overview: SDM02L30CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02L30CP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM02L30CP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM02L30CP3-7
Single Diodes SDM02L30CP3-7
DIODE SCHOT 30V 200MA X3WLB0603

DIODE SCHOT 30V 200MA X3WLB0603

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM02L30CP3-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM02L30CP3-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM02L30CP3-7
DIODE SCHOT 30V 200MA X3WLB0603

DIODE SCHOT 30V 200MA X3WLB0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 1282733-SDM02L30CP3-7 31-SDM02L30CP3-7DKR-ND 280-SDM02L30CP3-7 SDM02L30CP3-7 SDM02L30CP3-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 30V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package 2-XDFN Tape & Reel (TR)
VF 0.3800 volts 0.3800 volts 0.3800 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data