Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SD253N04S15PV

Description
Win Source Part Number: 1281939-SD253N04S15P V Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 12 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 250A Voltage - Forward (Vf) (Max) @ If: 1.38 V @ 785 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 35 mA @ 400 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Stud Mount Package / Case: DO-205AB, DO-9, Stud Supplier Device Package: DO-205AB, DO-9 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD253N04S15PV Base Product Number: SD253 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1281939-SD253N04S15P V Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 12 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 250A Voltage - Forward (Vf) (Max) @ If: 1.38 V @ 785 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 35 mA @ 400 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Stud Mount Package / Case: DO-205AB, DO-9, Stud Supplier Device Package: DO-205AB, DO-9 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD253N04S15PV Base Product Number: SD253 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281939-SD253N04S15PV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281939-SD253N04S15PV
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281939-SD253N04S15PV
Win Source Part Number: 1281939-SD253N04S15P V Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 12 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 250A Voltage - Forward (Vf) (Max) @ If: 1.38 V @ 785 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 35 mA @ 400 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Stud Mount Package / Case: DO-205AB, DO-9, Stud Supplier Device Package: DO-205AB, DO-9 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD253N04S15PV Base Product Number: SD253 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1281939-SD253N04S15PV
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 12
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 250A
Voltage - Forward (Vf) (Max) @ If: 1.38 V @ 785 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 35 mA @ 400 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Stud Mount
Package / Case: DO-205AB, DO-9, Stud
Supplier Device Package: DO-205AB, DO-9
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD253N04S15PV
Base Product Number: SD253
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
400V 250A Diode and Rectifier - 280-SD253N04S15PV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 250A Diode and Rectifier
280-SD253N04S15PV
400V 250A Diode and Rectifier 280-SD253N04S15PV
DIODE GEN PURP 400V 250A DO205AB Product overview: SD253N04S15PV from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 250A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 250A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD253N04S15PV can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 250A DO205AB Product overview: SD253N04S15PV from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 250A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 250A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD253N04S15PV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD253N04S15PV-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD253N04S15PV-ND
Single Diodes SD253N04S15PV-ND
Diode Standard 400V 250A Stud Mount DO-205AB (DO-9)

Diode Standard 400V 250A Stud Mount DO-205AB (DO-9)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD253N04S15PV - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD253N04S15PV
Discrete Semiconductor Products - Diodes - Rectifiers SD253N04S15PV
DIODE GEN PURP 400V 250A DO205AB

DIODE GEN PURP 400V 250A DO205AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1281939-SD253N04S15PV 280-SD253N04S15PV SD253N04S15PV-ND SD253N04S15PV
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 250A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.38 volts 1.38 volts
VR 400 volts
IR 0.0350 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 600 volts
View Details
100V 250MW SOT23 Diode and Rectifier - 284-BAR151E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers