TVS ARRAY 18V SOD-323 Product overview: SD18C from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD18C can be used for catalog matching and distributor lookup.
40V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SD18C | 1655-SD18CDKR-ND |
| Product Name | 18V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts |