27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 15VWM 27VC SOD323
TVS DIODE 15VWM 27VC SOD323
TVS DIODE 15VWM 27VC SOD323 Product overview: SD15C-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD15C-7 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 27V
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Power - Peak Pulse: 320W
TVS DIODE 15VWM 27VC SOD323
TVS DIODE, BIDIR, 15V, 320W, SOD-323 ROHS COMPLIANT: YES
TVS DIODE 15VWM 27VC SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SD15C-7TR-ND | 144-SD15C-7 | SD15C-7 | 29AK7184 | SD15C-7 | |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 15V, 320W, Sod-323 Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | ||
| Peak Pulse Power | 320 watts | 320 watts | 320 watts | 320 watts | 320 watts | |
| VC | 27 volts | 27 volts | 27 volts | 27 volts | ||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts |