Diode Schottky 20V 350mA (DC) Surface Mount SOD-323
Rectifier Diode, Schottky, 1 Element, 0.35A, 20V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103CWS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103CWS-HE3-18
Win Source Part Number: 1281412-SD103CWS-HE3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 10 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SD103
DIODE SCHOTTKY 20V 350MA SOD323
Schottky Diodes & Rectifiers 5uA 20Volt 15A IFSM AUTO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SD103CWS-HE3-18-ND | 2085-SD103CWS-HE3-18 | 1281412-SD103CWS-HE3-18 | SD103CWS-HE3-18 | SD103CWS-HE3-18 |
| Product Name | Single Diodes | Schottky 0.35A 20V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | Tape and Reel | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 0.3500 amps |